Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | Surface Mount DIP |
No. of Pins | 4Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 5.3kV |
CTR Min | 130% |
Collector Emitter Voltage V(br)ceo | 80V |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Current Transfer Ratio Max | 260% |
Current Transfer Ratio Min | 130% |
Input Current | 60mA |
Optocoupler Output Type | Phototransistor |
Output Voltage | 80V |
Optocoupler Transistor 130-260% 5mA SMD4 | RS |
IC OPTOC VO617A SMD-4 | Kruse |
Optocoupler, Phototransistor O/P, 5.3Kv, Smd-4, Full Reel | Newark Electronics |
Optocoupler DC-IN 1-CH DC-OUT 4-Pin PDIP SMD T/R | Avnet America |
OPTOCPLR CTR 130-260% SMD-4 | TTI Europe |
OPTOCOUPLER, TRANS., 5MA VDE SMD, | Farnell |
Where can I find additional details, specifications and documents for a VO617A-8X017T?
Additional datasheets, footprints and schematics for VO617A-8X017T are listed on our Part Details page. You can also find images and similar parts to VO617A-8X017T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VO617A-8X017T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VO617A-8X017T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VO617A-8X017T fall under?
The VO617A-8X017T is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to VO617A-8X017T when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VO617A-8X017T you can contact the distributor directly for product support, shipping queries etc.
Is the VO617A-8X017T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VO617A-8X017T have stock available?
Authorised distributors including RS, Kruse, Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for VO617A-8X017T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VO617A-8X017T often in real-time on the comparison pages.
What if I can't find stock of VO617A-8X017T?
You can fill out our help required form which you can use to request a quote for VO617A-8X017T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.