Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Optocoupler Case Style | DIP |
---|---|
No. of Pins | 6Pins |
Isolation Voltage | 5.3kV |
Triac Operating Mode | Non Zero Crossing |
Peak Repetitive Off-State Voltage, Vdrm | 800V |
Input Current | 10mA |
RoHS Compliant | Yes |
Optocoupler, Phototriac, 5300Vrms | Newark Electronics |
Optocoupler Triac AC-OUT 1-CH 800VDRM 6-Pin PDIP | Avnet America |
PH.TRIAC 800V 2.0MA 5K DV/DT | TTI Europe |
Where can I find additional details, specifications and documents for a VO4258H-X006?
Additional datasheets, footprints and schematics for VO4258H-X006 are listed on our Part Details page. You can also find images and similar parts to VO4258H-X006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VO4258H-X006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VO4258H-X006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VO4258H-X006 fall under?
The VO4258H-X006 is listed under Optoelectronics & Displays > Optocouplers > Triac Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to VO4258H-X006 when available in the Triac Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VO4258H-X006 you can contact the distributor directly for product support, shipping queries etc.
Is the VO4258H-X006 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VO4258H-X006 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe and EBV Elektronik have stock available or on a lead time for VO4258H-X006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VO4258H-X006 often in real-time on the comparison pages.
What if I can't find stock of VO4258H-X006?
You can fill out our help required form which you can use to request a quote for VO4258H-X006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.