Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Optocoupler Case Style | Surface Mount DIP |
---|---|
No. of Pins | 6Pins |
Isolation Voltage | 5.3kV |
Triac Operating Mode | Zero Crossing |
Peak Repetitive Off-State Voltage, Vdrm | 800V |
RoHS Compliant | Yes |
PHOTOTRIAC 800VDRM,IFT=1,6MA,ZC | Rutronik |
Optocoupler, Phototriac O/P, 5.3Kv, Smd-6, Full Reel | Newark Electronics |
SMD-6 TRIAC ZC 800V 1.6MA 5KV/US -E3 | Avnet America |
PHOTOTRIAC ZC DIP6 SMD | TTI Europe |
Where can I find additional details, specifications and documents for a VO4158D-X009T?
Additional datasheets, footprints and schematics for VO4158D-X009T are listed on our Part Details page. You can also find images and similar parts to VO4158D-X009T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VO4158D-X009T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VO4158D-X009T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VO4158D-X009T fall under?
The VO4158D-X009T is listed under Optoelectronics & Displays > Optocouplers > Triac Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to VO4158D-X009T when available in the Triac Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VO4158D-X009T you can contact the distributor directly for product support, shipping queries etc.
Is the VO4158D-X009T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VO4158D-X009T have stock available?
Authorised distributors including Rutronik, Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for VO4158D-X009T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VO4158D-X009T often in real-time on the comparison pages.
What if I can't find stock of VO4158D-X009T?
You can fill out our help required form which you can use to request a quote for VO4158D-X009T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.