Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
Optocoupler Case Style | Surface Mount DIP |
---|---|
No. of Pins | 6Pins |
Isolation Voltage | 5.3kV |
Triac Operating Mode | Zero Crossing |
Peak Repetitive Off-State Voltage, Vdrm | 700V |
Input Current | 60mA |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a VO4157D-X017T?
Additional datasheets, footprints and schematics for VO4157D-X017T are listed on our Part Details page. You can also find images and similar parts to VO4157D-X017T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VO4157D-X017T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VO4157D-X017T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VO4157D-X017T fall under?
The VO4157D-X017T is listed under Optoelectronics & Displays > Optocouplers > Triac Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to VO4157D-X017T when available in the Triac Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VO4157D-X017T you can contact the distributor directly for product support, shipping queries etc.
Is the VO4157D-X017T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VO4157D-X017T have stock available?
There is no stock from authorised distributors for VO4157D-X017T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VO4157D-X017T often in real-time on the comparison pages.
What if I can't find stock of VO4157D-X017T?
You can fill out our help required form which you can use to request a quote for VO4157D-X017T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.