Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.75
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$0.78
|
1,069
in stock
|
Buy Now | |
Chip One Stop
from US$0.79
|
1,069
in stock
|
Buy Now | |
EBV Elektronik
-
|
650
in stock
|
Buy Now | |
Newark Electronics
from US$0.66
|
-
|
Buy Now | |
Future Electronics
from US$0.39
|
-
|
Buy Now | |
Avnet America
from US$0.67
|
-
|
Buy Now | |
element14
from US$0.62
|
-
|
Buy Now | |
TTI Europe
from US$0.45
|
-
|
Buy Now | |
Farnell
from US$0.37
|
-
|
Buy Now |
Optocoupler Case Style | DIP |
---|---|
No. of Pins | 6Pins |
Isolation Voltage | 5.3kV |
Triac Operating Mode | Zero Crossing |
Peak Repetitive Off-State Voltage Vdrm | 600V |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Input Current | 30mA |
No. of Channels | 1Channels |
Optocoupler Output Type | Phototriac |
Output Voltage | 600V |
Power Consumption | 100mW |
VISHAY SEMICONDUCTOR VO3062 | Rapid Electronics |
DIP-6 TRIAC ZC 1.5kV/us 10mA -e3 | RS |
Optocoupler Triac AC-OUT 1-CH 600VDRM 6-Pin PDIP | EBV Elektronik |
Optocoupler, Triac, 5300Vrms | Newark Electronics |
Optocoupler, Phototriac Output, Zero Crossing,1.5 kV/s dV/dt, 600 | Future Electronics |
PH.TRIAC ZC 600V 5MA 1.5K DV/D | TTI Europe |
PH.TRIAC, ZC, 600V, 5MA, 1.5K DV/DT, DIP | Farnell |
Where can I find additional details, specifications and documents for a VO3062?
Additional datasheets, footprints and schematics for VO3062 are listed on our Part Details page. You can also find images and similar parts to VO3062 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VO3062 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VO3062 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VO3062 fall under?
The VO3062 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to VO3062 when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VO3062 you can contact the distributor directly for product support, shipping queries etc.
Is the VO3062 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VO3062 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS, EBV Elektronik and Newark Electronics have stock available or on a lead time for VO3062.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VO3062 often in real-time on the comparison pages.
What if I can't find stock of VO3062?
You can fill out our help required form which you can use to request a quote for VO3062 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.