Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.67
|
1,577
in stock
|
Buy Now | |
Newark Electronics
from US$0.76
|
1,577
in stock
|
Buy Now | |
element14
from US$0.70
|
1,577
in stock
|
Buy Now | |
Rutronik
from US$0.36
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$0.52
|
-
|
Buy Now | |
Avnet America
from US$0.53
|
-
|
Buy Now | |
TTI Europe
from US$0.38
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Optocoupler Case Style | SMD |
---|---|
No. of Pins | 6Pins |
Isolation Voltage | 4420Vrms |
Triac Operating Mode | Non Zero Crossing |
Peak Repetitive Off-State Voltage, Vdrm | 600V |
RoHS Compliant | No |
Optocoupler, Triac, 4.42Kv, Smdip | Newark Electronics |
OPTOCOUPLER, TRIAC, 4.42KV, SMDIP-6 | element14 |
PHOTOTRIAC NZC,5mA,1.5KnfdV/dt, | Rutronik |
Optocoupler, Phototriac Output, Non-Zero Crossing, 1.5 kV/â•¡s dV/dt, 600 V | Future Electronics |
Optocoupler Triac AC-OUT 1-CH 600VDRM 6-Pin PDIP SMD T/R | Avnet America |
PHOTOTRIAC NZC 5MA 1.5K DV/DT | TTI Europe |
Where can I find additional details, specifications and documents for a VO3053-X007T.?
Additional datasheets, footprints and schematics for VO3053-X007T. are listed on our Part Details page. You can also find images and similar parts to VO3053-X007T. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VO3053-X007T. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VO3053-X007T. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VO3053-X007T. fall under?
The VO3053-X007T. is listed under Optoelectronics & Displays > Optocouplers > Triac Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to VO3053-X007T. when available in the Triac Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VO3053-X007T. you can contact the distributor directly for product support, shipping queries etc.
Is the VO3053-X007T. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VO3053-X007T. have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and Future Electronics have stock available or on a lead time for VO3053-X007T..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VO3053-X007T. often in real-time on the comparison pages.
What if I can't find stock of VO3053-X007T.?
You can fill out our help required form which you can use to request a quote for VO3053-X007T. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.