Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.61
|
4,903
in stock
|
Buy Now | |
Newark Electronics
from US$0.62
|
6,903
in stock
|
Buy Now | |
element14
from US$0.64
|
4,903
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.47
|
505
in stock
|
Buy Now | |
Future Electronics
from US$0.43
|
-
|
Buy Now | |
Avnet America
from US$0.63
|
-
|
Buy Now | |
TTI Europe
from US$0.57
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Optocoupler Case Style | DIP |
---|---|
No. of Pins | 6Pins |
Isolation Voltage | 5.3kV |
Triac Operating Mode | Non Zero Crossing |
Peak Repetitive Off-State Voltage Vdrm | 600V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Input Current | 30mA |
No. of Channels | 1Channels |
Optocoupler Output Type | Phototriac |
Output Voltage | 600V |
Power Consumption | 100mW |
Triac Output Optocoupler, Non Zero Crossing, Non Zero Crossing, 5.3 Kv, 600 V, Dip, 6 Rohs Compliant: Yes |Vishay VO3053 | Newark Electronics |
PHOTRIAC, NZC, 10MA, 1.5K DV/DT, DIP-7 | element14 |
Optotriac | Transfer Multisort Elektronik |
VO03053 Series 5.3 kV 100 mA Non-Zero Crossing Optocoupler - DIP-6 | Future Electronics |
Optocoupler Triac AC-OUT 1-CH 600VDRM 6-Pin PDIP | Avnet America |
PHOTOTRIAC NZC 10MA 1.5K DV/D | TTI Europe |
Where can I find additional details, specifications and documents for a VO3053?
Additional datasheets, footprints and schematics for VO3053 are listed on our Part Details page. You can also find images and similar parts to VO3053 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VO3053 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VO3053 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VO3053 fall under?
The VO3053 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to VO3053 when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VO3053 you can contact the distributor directly for product support, shipping queries etc.
Is the VO3053 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VO3053 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Future Electronics have stock available or on a lead time for VO3053.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VO3053 often in real-time on the comparison pages.
What if I can't find stock of VO3053?
You can fill out our help required form which you can use to request a quote for VO3053 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.