Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Channels | 2 Channel |
---|---|
Isolation Voltage | 5.3kV |
Data Rate | 10Mbaud |
Optocoupler Case Style | Surface Mount DIP |
No. of Pins | 8Pins |
Input Current | 15mA |
Output Voltage | 7V |
RoHS Compliant | Yes |
Optocoupler, Logic Gate O/P, 5.3Kv, Smd-8, Full Reel | Newark Electronics |
High Speed Optocouplers Optocoupler SMD-8 | Future Electronics |
SMD-8 CPLR DUAL 10MBD 100V/US -E3 | Avnet America |
Where can I find additional details, specifications and documents for a VO2630-X009T?
Additional datasheets, footprints and schematics for VO2630-X009T are listed on our Part Details page. You can also find images and similar parts to VO2630-X009T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VO2630-X009T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VO2630-X009T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VO2630-X009T fall under?
The VO2630-X009T is listed under Optoelectronics & Displays > Optocouplers > Digital Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to VO2630-X009T when available in the Digital Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VO2630-X009T you can contact the distributor directly for product support, shipping queries etc.
Is the VO2630-X009T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VO2630-X009T have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Avnet Asia and EBV Elektronik have stock available or on a lead time for VO2630-X009T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VO2630-X009T often in real-time on the comparison pages.
What if I can't find stock of VO2630-X009T?
You can fill out our help required form which you can use to request a quote for VO2630-X009T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.