Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Channels | 1 Channel |
---|---|
Isolation Voltage | 5.3kV |
Data Rate | 10Mbaud |
Optocoupler Case Style | SMD |
No. of Pins | 8Pins |
Common Mode Ratio | 5000 |
Data Rate Max | 10Mbps |
RoHS Compliant | Yes |
OPTOCOUPLER 10MBD 5KV/US 8P | TTI Europe |
SMD-8 CPLR SNGL 10MBD 5kV/us VDE -e3 | RS |
Optocoupler, Transistor, 5300Vrms, Full Reel | Newark Electronics |
VO2601 Series Single Channel 5300 Vrms SMT Open Drain Optocoupler - SMD-8 | Future Electronics |
Optocoupler Logic-Out Open Drain DC-IN 1-CH 8-Pin PDIP SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a VO2601-X017T?
Additional datasheets, footprints and schematics for VO2601-X017T are listed on our Part Details page. You can also find images and similar parts to VO2601-X017T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VO2601-X017T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VO2601-X017T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VO2601-X017T fall under?
The VO2601-X017T is listed under Optoelectronics & Displays > Optocouplers > Digital Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to VO2601-X017T when available in the Digital Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VO2601-X017T you can contact the distributor directly for product support, shipping queries etc.
Is the VO2601-X017T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VO2601-X017T have stock available?
Authorised distributors including TTI Europe, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for VO2601-X017T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VO2601-X017T often in real-time on the comparison pages.
What if I can't find stock of VO2601-X017T?
You can fill out our help required form which you can use to request a quote for VO2601-X017T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.