Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Optocoupler Case Style | DIP |
---|---|
No. of Pins | 8Pins |
Isolation Voltage | 5.3kV |
Triac Operating Mode | - |
Peak Repetitive Off-State Voltage Vdrm | 600V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Input Current | 10mA |
No. of Channels | 2Channels |
Optocoupler Output Type | Phototriac |
Output Voltage | 2.5V |
Triac Output Optocoupler, 5.3 Kv, 600 V, Dip, 8 Rohs Compliant: Yes |Vishay VO2223-X001 | Newark Electronics |
Optocoupler Triac AC-OUT 1-CH 600VDRM 7-Pin PDIP Tube | Avnet America |
PHOTOTRIAC, POWER, DIP-8 0,9A | element14 |
POWER PHOTOTRIAC 0.9A DIP6 | TTI Europe |
Where can I find additional details, specifications and documents for a VO2223-X001?
Additional datasheets, footprints and schematics for VO2223-X001 are listed on our Part Details page. You can also find images and similar parts to VO2223-X001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VO2223-X001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VO2223-X001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VO2223-X001 fall under?
The VO2223-X001 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to VO2223-X001 when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VO2223-X001 you can contact the distributor directly for product support, shipping queries etc.
Is the VO2223-X001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VO2223-X001 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, TTI Europe and Farnell have stock available or on a lead time for VO2223-X001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VO2223-X001 often in real-time on the comparison pages.
What if I can't find stock of VO2223-X001?
You can fill out our help required form which you can use to request a quote for VO2223-X001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.