Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.71
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.84
|
1,879
in stock
|
Buy Now | |
element14
from US$0.73
|
1,879
in stock
|
Buy Now | |
Newark Electronics
from US$1.00
|
660
in stock
|
Buy Now | |
Rutronik
from US$0.71
|
-
|
Buy Now | |
Future Electronics
from US$0.80
|
-
|
Buy Now | |
Avnet America
from US$0.88
|
-
|
Buy Now | |
TTI Europe
from US$0.87
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Optocoupler Case Style | DIP |
---|---|
No. of Pins | 8Pins |
Isolation Voltage | 5.3kV |
Peak Repetitive Off-State Voltage, Vdrm | 600V |
Input Current | 10mA |
No. of Channels | 1 |
RoHS Compliant | Yes |
OPTOCOUPLER, TRIAC, 5.3KV, DIP-8 | element14 |
Optocoupler, Phototriac, 5300Vrms | Newark Electronics |
PHOTOTRIAC POWER 600V,10MA,ZC D | Rutronik |
VO2223A Series Single Channel 1.7 V 5300 Vrms Power Phototriac - DIP-8 | Future Electronics |
Optocoupler Triac AC-OUT 1-CH 600VDRM 7-Pin PDIP Tube | Avnet America |
POWER PHOTOTRIAC 0.9 A DIP6 | TTI Europe |
Where can I find additional details, specifications and documents for a VO2223A?
Additional datasheets, footprints and schematics for VO2223A are listed on our Part Details page. You can also find images and similar parts to VO2223A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VO2223A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VO2223A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VO2223A fall under?
The VO2223A is listed under Optoelectronics & Displays > Optocouplers > Triac Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to VO2223A when available in the Triac Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VO2223A you can contact the distributor directly for product support, shipping queries etc.
Is the VO2223A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VO2223A have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Rutronik and Future Electronics have stock available or on a lead time for VO2223A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VO2223A often in real-time on the comparison pages.
What if I can't find stock of VO2223A?
You can fill out our help required form which you can use to request a quote for VO2223A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.