Status: | Unknown |
---|---|
Series: | VO0600T, VO0601T, VO0611T, VO0630T, VO0631T, VO0661T |
RoHS: | Compliant |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.02
|
No stock
|
Buy Now | |
TTI Europe
from US$0.70
|
14,000
in stock
|
Buy Now | |
Rutronik
from US$0.47
|
4,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.54
|
761
in stock
|
Buy Now | |
Newark Electronics
from US$1.68
|
-
|
Buy Now | |
Future Electronics
from US$1.04
|
-
|
Buy Now | |
Avnet America
from US$1.10
|
-
|
Buy Now | |
element14
from US$1.67
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Choice of CMR performance of 15 kV/µs, 5 kV/µs, and 1 kV/µs |
High speed: 10 MBd typical |
+ 5 V CMOS compatibility |
Applications |
---|
Microprocessor system M interface |
PLC, ATE input/output isolation |
Computer peripheral interface: SPI |
Agency Certificates and Approvals (*.pdf) |
---|
UL Online Certifications Directory FPQU8.E52744 |
UL Online Certifications Directory FPQU2.E52744 |
VDE Certificate 128005 |
Application Notes |
---|
Application Note 06 |
Application Note 05 |
Application Note 04 |
Application Note 71 |
Product Literature |
---|
Did You Know |
Application Brochure |
Tradeshow Brochure |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
OPTOCOUPLER 10MBD 5V/US 8PI | TTI Europe |
HIGHSPEED COUPLER 10MBD | Rutronik |
Optocoupler | Transfer Multisort Elektronik |
Optocoupler, Transistor, 4000Vrms | Newark Electronics |
VO0601T Series Single Channel 7 V 4000 Vrms High Speed Optocoupler - SOIC-8 | Future Electronics |
Optocoupler Logic-Out Open Drain DC-IN 1-CH 8-Pin SOIC | Avnet America |
OPTOCOUPLER, TRANSISTOR, 4000VRMS | element14 |
OPTCOUPLR, 10MBD, 5V/US, 8PIN | Farnell |
Where can I find additional details, specifications and documents for a VO0601T?
Additional datasheets, footprints and schematics for VO0601T are listed on our Part Details page. You can also find images and similar parts to VO0601T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VO0601T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VO0601T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VO0601T fall under?
The VO0601T is listed under Optoelectronics & Displays > Optocouplers > Digital Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to VO0601T when available in the Digital Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VO0601T you can contact the distributor directly for product support, shipping queries etc.
Is the VO0601T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VO0601T have stock available?
Authorised distributors including TTI Europe, Rutronik, Transfer Multisort Elektronik, Newark Electronics and Future Electronics have stock available or on a lead time for VO0601T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VO0601T often in real-time on the comparison pages.
What if I can't find stock of VO0601T?
You can fill out our help required form which you can use to request a quote for VO0601T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.