Status: | Active |
---|---|
Series: | VNS1NV04DP-E |
RoHS: | Compliant |
Prices starting from US$0.72
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.65
|
13,690
in stock
|
Buy Now | |
Future Electronics
from US$0.72
|
17,500
in stock
|
Buy Now | |
Newark Electronics
from US$1.23
|
15,730
in stock
|
Buy Now | |
element14
from US$0.95
|
15,730
in stock
|
Buy Now | |
Farnell
from US$1.00
|
15,730
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.48
|
3,050
in stock
|
Buy Now | |
Distrelec
from US$1.83
|
2,500
in stock
|
Buy Now | |
Avnet Silica
-
|
175,000
in stock
|
Buy Now | |
Avnet America
from US$0.78
|
-
|
Buy Now |
In compliance with the 2002/95/EC european directive |
Compatible with standard power mosfet |
ESD protection |
Diagnostic feedback through input pin |
Linear current limitation |
Short circuit protection |
Thermal shutdown |
Low current drawn from input pin |
Direct access to the gate of the power mosfet (analog driving) |
Integrated clamp |
Product Specifications |
---|
DS6783 OMNIFET II fully autoprotected Power MOSFET |
Selection Guides |
---|
Automotive Smart Power – Product Selector Guide 2022 |
Smart power solutions for car body applications |
OMNIFET II 40 V 1.7 A SMT Fully Autoprotected Mosfet Driver - SOIC-8 | Future Electronics |
Mosfet Transistor, N Channel, 1.7 A, 45 V, 0.25 Ohm, 5 V, 500 Mv Rohs Compliant: Yes |Stmicroelectronics VNS1NV04DPTR-E | Newark Electronics |
MOSFET, N CH, 45V, 1.7A, 0.25OHM, SOIC-8 | element14 |
MOSFET 1.7A OMNIFET Autoprotected SOIC8 | RS |
IC: power switch | Transfer Multisort Elektronik |
ST Power MOSFET, VNS1, ST, SO-8, 36V | Distrelec |
Power Switch Lo Side 1.7A 8-Pin SO N T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a VNS1NV04DPTR-E?
Additional datasheets, footprints and schematics for VNS1NV04DPTR-E are listed on our Part Details page. You can also find images and similar parts to VNS1NV04DPTR-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VNS1NV04DPTR-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VNS1NV04DPTR-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VNS1NV04DPTR-E fall under?
The VNS1NV04DPTR-E is listed under Automotive Analog and Power > High and Low Side Drivers/Switches > Low Side Switches.
Can I view similar or alternative parts?
You can view similar parts to VNS1NV04DPTR-E when available in the Low Side Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VNS1NV04DPTR-E you can contact the distributor directly for product support, shipping queries etc.
Is the VNS1NV04DPTR-E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for VNS1NV04DPTR-E have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for VNS1NV04DPTR-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VNS1NV04DPTR-E often in real-time on the comparison pages.
What if I can't find stock of VNS1NV04DPTR-E?
You can fill out our help required form which you can use to request a quote for VNS1NV04DPTR-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.