VNL5030JTR-E High and Low Side Drivers/Switches by STMicroelectronics

OMNIFET III: fully protected low-side driver

Status: Active
Series: VNL5030J-E
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The VNL5030J-E and VNL5030S5-E are monolithic devices made using STMicroelectronics ® VIPower ® technology, intended for driving resistive or inductive loads with one side connected to the battery. Built-in thermal shutdown protects the chip from overtemperature and short-circuit. Output current limitation protects the devices in an overload condition. In case of long duration overload, the device limits the dissipated power to a safe level up to thermal shutdown intervention.Thermal shutdown, with automatic restart, allows the device to recover normal operation as soon as a fault condition disappears. Fast demagnetization of inductive loads is achieved at turn-off.

Where to Buy

Prices starting from US$1.04

Distributor Stock
Logo for Farnell
Farnell
from US$1.20
9,950
in stock
Buy Now
Logo for element14
element14
from US$1.25
9,950
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.04
2,500
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
2,500
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.24
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.08
-
Buy Now

Features

Automotive qualified
Drain current: 25 A
ESD protection
Overvoltage clamp
Thermal shutdown
Current and power limitation
Very low standby current
Very low electromagnetic susceptibility
Compliant with European directive 2002/95/EC
Open drain status output

Alternative Descriptions

POWER LOAD SWITCH, 5V, POWERSSO-12 | element14
VNL5030J-E Series 5.5 V Single Output Surface Mount Motor Driver - POWERSSO-12 | Future Electronics
MOSFET DRVR 1-OUT Low Side Non-Inv 12-Pin PowerSSO T/R | Avnet Silica
Power Load Sw, Low Side, Powersso-12 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VNL5030JTR-E?

Additional datasheets, footprints and schematics for VNL5030JTR-E are listed on our Part Details page. You can also find images and similar parts to VNL5030JTR-E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VNL5030JTR-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VNL5030JTR-E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VNL5030JTR-E fall under?

The VNL5030JTR-E is listed under Automotive Analog and Power > High and Low Side Drivers/Switches > Low Side Switches.

Can I view similar or alternative parts?

You can view similar parts to VNL5030JTR-E when available in the Low Side Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VNL5030JTR-E you can contact the distributor directly for product support, shipping queries etc.

Is the VNL5030JTR-E RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for VNL5030JTR-E have stock available?

Authorised distributors including element14, Farnell, Future Electronics, Avnet Silica and Newark Electronics have stock available or on a lead time for VNL5030JTR-E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VNL5030JTR-E often in real-time on the comparison pages.

What if I can't find stock of VNL5030JTR-E?

You can fill out our help required form which you can use to request a quote for VNL5030JTR-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay