Status: | Active |
---|---|
Series: | VND5N07-E |
RoHS: | Compliant |
Prices starting from US$1.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.93
|
2,485
in stock
|
Buy Now | |
Future Electronics
from US$1.05
|
22,500
in stock
|
Buy Now | |
Avnet America
from US$1.11
|
22,500
in stock
|
Buy Now | |
element14
from US$1.15
|
4,389
in stock
|
Buy Now | |
Farnell
from US$1.09
|
4,389
in stock
|
Buy Now | |
Distrelec
from US$2.19
|
2,500
in stock
|
Buy Now | |
Avnet Silica
-
|
235,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.46
|
-
|
Buy Now |
Linear current limitation |
Thermal shutdown |
Short circuit protection |
Integrated clamp |
Low current drawn from input pin |
Diagnostic feedback through input pin |
ESD protection |
Direct access to the gate of the power mosfet (analog driving) |
Compatible with standard Power MOSFET |
Product Specifications |
---|
DS9862 OMNIFET II fully autoprotected Power MOSFET |
Selection Guides |
---|
Automotive Smart Power – Product Selector Guide 2022 |
Smart power solutions for car body applications |
VND5N07 Single Low Side Autoprotected 70 V 5 A 0.2 Ohm Power MosFet TO-252-3 | Future Electronics |
Power Switch Lo Side 5A 3-Pin(2+Tab) TO-252 T/R | Avnet America |
POWER LOAD SWITCH, 18V, TO-251-3 | element14 |
ST Power MOSFET, VND5, ST, DPAK, 55V | Distrelec |
ST VND5N07TR-E | RS |
Power Load Switch, 18V, To-251-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a VND5N07TR-E?
Additional datasheets, footprints and schematics for VND5N07TR-E are listed on our Part Details page. You can also find images and similar parts to VND5N07TR-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VND5N07TR-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VND5N07TR-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VND5N07TR-E fall under?
The VND5N07TR-E is listed under Automotive Analog and Power > High and Low Side Drivers/Switches > Low Side Switches.
Can I view similar or alternative parts?
You can view similar parts to VND5N07TR-E when available in the Low Side Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VND5N07TR-E you can contact the distributor directly for product support, shipping queries etc.
Is the VND5N07TR-E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for VND5N07TR-E have stock available?
Authorised distributors including Future Electronics, Avnet America, element14, Farnell and Distrelec have stock available or on a lead time for VND5N07TR-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VND5N07TR-E often in real-time on the comparison pages.
What if I can't find stock of VND5N07TR-E?
You can fill out our help required form which you can use to request a quote for VND5N07TR-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.