Status: | Active |
---|---|
Series: | VND5N07-E |
RoHS: | Compliant |
Prices starting from US$0.98
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.07
|
13,293
in stock
|
Buy Now | |
Newark Electronics
from US$1.31
|
15,023
in stock
|
Buy Now | |
element14
from US$1.12
|
13,293
in stock
|
Buy Now | |
Future Electronics
from US$0.98
|
9,000
in stock
|
Buy Now | |
Micros
from US$1.43
|
150
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.35
|
81
in stock
|
Buy Now | |
Distrelec
from US$1.44
|
74
in stock
|
Buy Now | |
Avnet Silica
-
|
6,675
in stock
|
Buy Now | |
Avnet America
from US$1.04
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Linear current limitation |
Thermal shutdown |
Short circuit protection |
Integrated clamp |
Low current drawn from input pin |
Diagnostic feedback through input pin |
ESD protection |
Direct access to the gate of the power mosfet (analog driving) |
Compatible with standard Power MOSFET |
Product Specifications |
---|
DS9862 OMNIFET II fully autoprotected Power MOSFET |
Selection Guides |
---|
Automotive Smart Power – Product Selector Guide 2022 |
Smart power solutions for car body applications |
Power Load Sw, Low Side, -40 To 150Deg C | Newark Electronics |
POWER MOSFET, -40 TO 150DEG C, TO-252-3 | element14 |
VND5N07 Single Low Side Autoprotected 70 V 5 A 0.2 Ohm Power MosFet TO-252-3 | Future Electronics |
OMNI-FET 5A 70V 0.2&ohm | Micros |
IC: power switch | Transfer Multisort Elektronik |
ST Power MOSFET, DPAK, 80V | Distrelec |
Power Switch Lo Side 5A 3-Pin(2+Tab) TO-252 Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a VND5N07-E?
Additional datasheets, footprints and schematics for VND5N07-E are listed on our Part Details page. You can also find images and similar parts to VND5N07-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VND5N07-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VND5N07-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VND5N07-E fall under?
The VND5N07-E is listed under Automotive Analog and Power > High and Low Side Drivers/Switches > Low Side Switches.
Can I view similar or alternative parts?
You can view similar parts to VND5N07-E when available in the Low Side Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VND5N07-E you can contact the distributor directly for product support, shipping queries etc.
Is the VND5N07-E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for VND5N07-E have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Micros have stock available or on a lead time for VND5N07-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VND5N07-E often in real-time on the comparison pages.
What if I can't find stock of VND5N07-E?
You can fill out our help required form which you can use to request a quote for VND5N07-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.