Status: | Active |
---|---|
Series: | VND14NV04 |
RoHS: | Compliant |
Prices starting from US$1.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.26
|
7,460
in stock
|
Buy Now | |
Future Electronics
from US$1.99
|
107,500
in stock
|
Buy Now | |
Newark Electronics
from US$1.65
|
4,126
in stock
|
Buy Now | |
element14
from US$1.38
|
4,126
in stock
|
Buy Now | |
Farnell
from US$1.31
|
4,126
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.74
|
2,136
in stock
|
Buy Now | |
Avnet Silica
-
|
1,012,500
in stock
|
Buy Now | |
Avnet America
from US$1.27
|
-
|
Buy Now | |
Distrelec
from US$2.86
|
-
|
Buy Now |
ESD protection |
Diagnostic feedback through input pin |
Compatible with standard Power MOSFET |
Linear current limitation |
Short circuit protection |
Thermal shutdown |
Low current drawn from input pin |
Direct access to the gate of the Power MOSFET (analog driving) |
Integrated clamp |
Product Specifications |
---|
DS2070 "OMNIFET II" fully autoprotected Power MOSFET |
Selection Guides |
---|
Automotive Smart Power – Product Selector Guide 2022 |
Smart power solutions for car body applications |
VND14NV04 Series 40 V 35 mOhm 12 A Fully Autoprotected Power Mosfet - DPAK-3 | Future Electronics |
OMNIFET II Protected MOSFET 40V 12A DPAK | RS |
Power Load Switch, Omnifet Ii, To-251-3 | Newark Electronics |
POWER LOAD SWITCH, OMNIFET II, TO-251-3 | element14 |
IC: power switch | Transfer Multisort Elektronik |
Power Switch Lo Side 12A 3-Pin(2+Tab) DPAK T/R | Avnet Silica |
ST Power MOSFET, TO-252, 55V | Distrelec |
Where can I find additional details, specifications and documents for a VND14NV04TR-E?
Additional datasheets, footprints and schematics for VND14NV04TR-E are listed on our Part Details page. You can also find images and similar parts to VND14NV04TR-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VND14NV04TR-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VND14NV04TR-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VND14NV04TR-E fall under?
The VND14NV04TR-E is listed under Automotive Analog and Power > High and Low Side Drivers/Switches > Low Side Switches.
Can I view similar or alternative parts?
You can view similar parts to VND14NV04TR-E when available in the Low Side Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VND14NV04TR-E you can contact the distributor directly for product support, shipping queries etc.
Is the VND14NV04TR-E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for VND14NV04TR-E have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for VND14NV04TR-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VND14NV04TR-E often in real-time on the comparison pages.
What if I can't find stock of VND14NV04TR-E?
You can fill out our help required form which you can use to request a quote for VND14NV04TR-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.