Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.48
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.48
|
No stock
|
Buy Now |
USB IC Type | Vinculum-II Programmable USB Host Controller |
---|---|
USB Standard | USB 2.0 |
Supply Voltage Min | 1.62V |
Supply Voltage Max | 1.98V |
Interface Case Style | LQFP |
No. of Pins | 48Pins |
Data Rate | 12Mbps |
No. of Ports | 2 Port, 2Ports |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 1.62V to 1.98V 2.97V to 3.63V |
USB Type | Host Controller |
CONTROLLER, USB, VINCULUM II, 48LQFP | Farnell |
Where can I find additional details, specifications and documents for a VNC2-48L1B-REEL?
Additional datasheets, footprints and schematics for VNC2-48L1B-REEL are listed on our Part Details page. You can also find images and similar parts to VNC2-48L1B-REEL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VNC2-48L1B-REEL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VNC2-48L1B-REEL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VNC2-48L1B-REEL fall under?
The VNC2-48L1B-REEL is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to VNC2-48L1B-REEL when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VNC2-48L1B-REEL you can contact the distributor directly for product support, shipping queries etc.
Is the VNC2-48L1B-REEL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VNC2-48L1B-REEL have stock available?
Authorised distributors including Farnell have stock available or on a lead time for VNC2-48L1B-REEL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VNC2-48L1B-REEL often in real-time on the comparison pages.
What if I can't find stock of VNC2-48L1B-REEL?
You can fill out our help required form which you can use to request a quote for VNC2-48L1B-REEL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.