Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
USB IC Type | Vinculum USB Host Controller |
---|---|
USB Standard | USB 2.0 |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Interface Case Style | LQFP |
No. of Pins | 48Pins |
Data Rate | 480Mbps |
No. of Ports | 2 Port, 2Ports |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Base Number | 1 |
Data Rate Max | 12Mbps |
Device Marking | VNC1L |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 3V to 3.6V |
Termination Type | Surface Mount Device |
USB Type | Embedded Host Controller |
Usb Host Controller, 48-Lqfp | Newark Electronics |
EMBEDDED USB HOST CONTROLLER, 48LQFP | element14 |
IC: Vinculum USB controller | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a VNC1L-1A-REEL?
Additional datasheets, footprints and schematics for VNC1L-1A-REEL are listed on our Part Details page. You can also find images and similar parts to VNC1L-1A-REEL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VNC1L-1A-REEL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VNC1L-1A-REEL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VNC1L-1A-REEL fall under?
The VNC1L-1A-REEL is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to VNC1L-1A-REEL when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VNC1L-1A-REEL you can contact the distributor directly for product support, shipping queries etc.
Is the VNC1L-1A-REEL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VNC1L-1A-REEL have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for VNC1L-1A-REEL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VNC1L-1A-REEL often in real-time on the comparison pages.
What if I can't find stock of VNC1L-1A-REEL?
You can fill out our help required form which you can use to request a quote for VNC1L-1A-REEL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.