VN5R003H-E Special Functions by STMicroelectronics

3 mOhm reverse battery protection switch


The VN5R003H-E is a device made using STMicroelectronics ® VIPower ® technology. It is intended for providing reverse battery protection to an electronic module. This device has two power pins (Drain and Source) and a control pin IN . If the IN voltage versus Drain is negative the device is turned on. A negative voltage of Drain pin versus IN automatically turns off the device. When IN is left open, device is in OFF-state and behaves like a power diode between Source and Drain pins.

Where to Buy

Prices starting from US$1.11

Distributor Stock
Logo for Farnell
Farnell
from US$3.08
No stock
Buy Now
Logo for element14
element14
from US$1.11
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Features

General Optimized electromagnetic emissions Very low electromagnetic susceptibility Compliant with European directive 2002/95/EC
Optimized electromagnetic emissions
Very low electromagnetic susceptibility
Compliant with European directive 2002/95/EC
Protections Automatic switch off in case of negative input voltage Electrostatic discharge protection
Automatic switch off in case of negative input voltage
Electrostatic discharge protection

Alternative Descriptions

POWER LOAD SW, AEC-Q100, 13V, TO-252-7 | element14
Power Load Sw, Aec-Q100, 13V, To-252-7 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VN5R003H-E?

Additional datasheets, footprints and schematics for VN5R003H-E are listed on our Part Details page. You can also find images and similar parts to VN5R003H-E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VN5R003H-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VN5R003H-E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VN5R003H-E fall under?

The VN5R003H-E is listed under Automotive Analog and Power > Special Functions.

Can I view similar or alternative parts?

You can view similar parts to VN5R003H-E when available in the Special Functions range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VN5R003H-E you can contact the distributor directly for product support, shipping queries etc.

Is the VN5R003H-E RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for VN5R003H-E have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for VN5R003H-E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VN5R003H-E often in real-time on the comparison pages.

What if I can't find stock of VN5R003H-E?

You can fill out our help required form which you can use to request a quote for VN5R003H-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay