Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.63
|
No stock
|
Buy Now | |
Avnet America
from US$5.27
|
4,800
in stock
|
Buy Now | |
Newark Electronics
from US$8.71
|
1,558
in stock
|
Buy Now | |
element14
from US$6.97
|
991
in stock
|
Buy Now | |
Farnell
from US$7.27
|
991
in stock
|
Buy Now | |
Future Electronics
from US$5.88
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Power Load Switch Type | High Side |
---|---|
Input Voltage | 36V |
Current Limit | - |
On State Resistance | 0.05ohm |
Distribution Switch Case Style | PowerSO |
No. of Pins | 10Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | - |
No. of Outputs | 1Outputs |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Power Switch Hi Side 2.8A 10-Pin(10+2Tab) PowerSO T/R | Avnet America |
Power Load Switch, 36V, Powerso-10 | Newark Electronics |
POWER LOAD SWITCH, 36V, POWERSO-10 | element14 |
High-Side Solid State Relay PowerSO10 | RS |
VN540SP Series 36 V 50 mOhm High Side Smart Power Solid State Relay-POWERSO-10 | Future Electronics |
Where can I find additional details, specifications and documents for a VN540SPTR-E?
Additional datasheets, footprints and schematics for VN540SPTR-E are listed on our Part Details page. You can also find images and similar parts to VN540SPTR-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VN540SPTR-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VN540SPTR-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VN540SPTR-E fall under?
The VN540SPTR-E is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to VN540SPTR-E when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VN540SPTR-E you can contact the distributor directly for product support, shipping queries etc.
Is the VN540SPTR-E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VN540SPTR-E have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for VN540SPTR-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VN540SPTR-E often in real-time on the comparison pages.
What if I can't find stock of VN540SPTR-E?
You can fill out our help required form which you can use to request a quote for VN540SPTR-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.