Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
General features Inrush current active management by power limitation Very low stand-by current 3.0 V CMOS compatible input Optimized electromagnetic emission Very low electromagnetic susceptibility In compliance with the 2002/95/EC european directive |
Inrush current active management by power limitation |
Very low stand-by current |
3.0 V CMOS compatible input |
Optimized electromagnetic emission |
Very low electromagnetic susceptibility |
In compliance with the 2002/95/EC european directive |
Diagnostic functions Proportional load current sense High current sense precision for wide range currents Current sense disable Thermal shutdown indication Very low current sense leakage |
Proportional load current sense |
High current sense precision for wide range currents |
Current sense disable |
Thermal shutdown indication |
Very low current sense leakage |
Protections Undervoltage shutdown Overvoltage clamp Load current limitation Self limiting of fast thermal transients Protection against loss of ground and loss of VCC Thermal shutdown Reverse battery protection Electrostatic discharge protection |
Undervoltage shutdown |
Overvoltage clamp |
Load current limitation |
Self limiting of fast thermal transients |
Protection against loss of ground and loss of VCC |
Thermal shutdown |
Reverse battery protection |
Electrostatic discharge protection |
Product Specifications |
---|
DS5124 Single channel high side driver with analog current sense for automotive applications |
Application Notes |
---|
AN1596 VIPower: high side drivers for automotive |
Selection Guides |
---|
Smart power solutions for car body applications |
Brochures |
---|
ST’s solutions for automotive seating systems |
VIPower M0-7 - Miniaturized high-side driver family |
POWER LOAD SW, AEC-Q100, 13V, POWERSSO24 | Farnell |
Power Load Sw, Aec-Q100, 13V, Powersso24 | Newark Electronics |
Where can I find additional details, specifications and documents for a VN5012AK-E?
Additional datasheets, footprints and schematics for VN5012AK-E are listed on our Part Details page. You can also find images and similar parts to VN5012AK-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VN5012AK-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VN5012AK-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VN5012AK-E fall under?
The VN5012AK-E is listed under Automotive Analog and Power > High and Low Side Drivers/Switches > High Side Switches.
Can I view similar or alternative parts?
You can view similar parts to VN5012AK-E when available in the High Side Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VN5012AK-E you can contact the distributor directly for product support, shipping queries etc.
Is the VN5012AK-E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VN5012AK-E have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for VN5012AK-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VN5012AK-E often in real-time on the comparison pages.
What if I can't find stock of VN5012AK-E?
You can fill out our help required form which you can use to request a quote for VN5012AK-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.