Status: | Unknown |
---|---|
Series: | Heavy Mate Series |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.33
|
123
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
700
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
123
in stock
|
Buy Now | |
element14
from US$0.32
|
123
in stock
|
Buy Now | |
Heilind Electronics
from US$0.33
|
62
in stock
|
Buy Now | |
Conrad
from US$0.59
|
53
in stock
|
Buy Now | |
Distrelec
from US$0.47
|
26
in stock
|
Buy Now | |
TTI Europe
from US$26.18
|
23
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.33
|
20
in stock
|
Buy Now | |
RS Americas
from US$27.19
|
7
in stock
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | Heavy Mate Series |
---|---|
Contact Plating | Silver Plated Contacts |
Contact Material | Brass |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | 18AWG |
Wire Size AWG Max | 18AWG |
SVHC | No SVHC (15-Jan-2018) |
Cable Diameter Max | 2mm |
Cable Diameter Min | 2mm |
Contact Termination | Crimp |
Contact Type | Stamped |
For Use With | C091D Series Metal Circular Connectors |
Gender | Receptacle |
Wire Area Size Max | 1mm² |
Wire Area Size Min | 0.75mm² |
Single Stamped 18 AWG Silver plated 1.5 mm Crimp contact | Future Electronics |
Circular Contact, Socket, 18Awg, Crimp | Newark Electronics |
CIRCULAR CONTACT, SOCKET, 18AWG, CRIMP | element14 |
C091B | Heilind Electronics |
Matching crimp contacts for the complete C16-3 series. | Conrad |
Amphenol Industrial Crimp Contact, Female, Stamped, ... 18AWG | Distrelec |
Contact Socket, Crimp, Silver Plated 0.50-1.50mm2(20-18awg) Wire | Amphenol Tuchel Industrial VN02 015 0047 1 | RS Americas |
Contact SKT Crimp ST Cable Mount | Avnet America |
Buchsenkontakt 0,75-1,0 MMQ Silber VPE=100 Stück | Boersig |
Where can I find additional details, specifications and documents for a VN 02 015 0047(1)?
Additional datasheets, footprints and schematics for VN 02 015 0047(1) are listed on our Part Details page. You can also find images and similar parts to VN 02 015 0047(1) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VN 02 015 0047(1) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VN 02 015 0047(1) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VN 02 015 0047(1) fall under?
The VN 02 015 0047(1) is listed under Cable Leads & Connectors > Connectors > Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to VN 02 015 0047(1) when available in the Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VN 02 015 0047(1) you can contact the distributor directly for product support, shipping queries etc.
Is the VN 02 015 0047(1) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VN 02 015 0047(1) have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Heilind Electronics have stock available or on a lead time for VN 02 015 0047(1).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VN 02 015 0047(1) often in real-time on the comparison pages.
What if I can't find stock of VN 02 015 0047(1)?
You can fill out our help required form which you can use to request a quote for VN 02 015 0047(1) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.