Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Dimensions LxWxH (in) | 3 x 2 x 0.75 |
---|---|
Dimensions LxWxH (mm) | 76.2 x 50.8 x 19 |
Grade | Medical |
Input Voltage (Vac) | 90 ~ 264 |
Nom. Input Voltage (Vac) | 110, 110/230, 230 |
Number of Outputs | 1 |
Operating Temp MAX (°C) | 50 |
Operating Temp MAX (With Derating, °C) | 70 |
Operating Temp MIN (°C) | 0 |
Operating Temp MIN (With Derating, °C) | 0 |
Output Current (A) | 6 |
Output Voltage (Vdc) | 3.3 |
Package Type | Open Frame |
Power (W) | 19.8 |
Safety Approvals | CE, TUV, UL/cUL |
Series Power (W) | 40 |
Standard Footprint | 2" x 3" |
Ac-40W 3.3Vsingle Output Open Pcb Med |Cui VMS-40-3.3 | Newark Electronics |
Where can I find additional details, specifications and documents for a VMS-40-3.3?
Additional datasheets, footprints and schematics for VMS-40-3.3 are listed on our Part Details page. You can also find images and similar parts to VMS-40-3.3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VMS-40-3.3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VMS-40-3.3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VMS-40-3.3 fall under?
The VMS-40-3.3 is listed under power > ac-dc-power-supplies > chassis-mount > vms-40-series > vms-40-3.3.
Can I view similar or alternative parts?
You can view similar parts to VMS-40-3.3 when available in the vms-40-3.3 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VMS-40-3.3 you can contact the distributor directly for product support, shipping queries etc.
Is the VMS-40-3.3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VMS-40-3.3 have stock available?
Authorised distributors including Rapid Electronics and Newark Electronics have stock available or on a lead time for VMS-40-3.3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VMS-40-3.3 often in real-time on the comparison pages.
What if I can't find stock of VMS-40-3.3?
You can fill out our help required form which you can use to request a quote for VMS-40-3.3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.