Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Dimensions LxWxH (in) | 5.35 x 3.46 x 1.59 |
---|---|
Dimensions LxWxH (mm) | 136 x 88 x 40.4 |
Grade | Medical |
Input Voltage (Vac) | 90 ~ 264 |
Mounting Style | Chassis |
Nom. Input Voltage (Vac) | 110, 110/230, 230 |
Number of Outputs | 1 |
Operating Temp MAX (°C) | 60 |
Operating Temp MAX (With Derating, °C) | 80 |
Operating Temp MIN (°C) | -40 |
Operating Temp MIN (With Derating, °C) | -40 |
Output Current (A) | 8.34 |
Output Voltage (Vdc) | 36 |
Package Type | Metal Case |
Power (W) | 300 |
Safety Approvals | CE, TUV, UL/cUL |
Series Power (W) | 300 |
Special Features | Baseplate Cooling, Output Trim, Power Factor Correction, Remote On/Off Control, Remote Sense |
Standard Footprint | 3" x 5" |
Switching Power Supplies 300W 36V 8.34A 3x5 W/Case Medical | Sager |
Where can I find additional details, specifications and documents for a VMS-300A-36-CNF?
Additional datasheets, footprints and schematics for VMS-300A-36-CNF are listed on our Part Details page. You can also find images and similar parts to VMS-300A-36-CNF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VMS-300A-36-CNF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VMS-300A-36-CNF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VMS-300A-36-CNF fall under?
The VMS-300A-36-CNF is listed under power > ac-dc-power-supplies > chassis-mount > vms-300a-cnf-series > vms-300a-36-cnf.
Can I view similar or alternative parts?
You can view similar parts to VMS-300A-36-CNF when available in the vms-300a-36-cnf range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VMS-300A-36-CNF you can contact the distributor directly for product support, shipping queries etc.
Is the VMS-300A-36-CNF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VMS-300A-36-CNF have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for VMS-300A-36-CNF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VMS-300A-36-CNF often in real-time on the comparison pages.
What if I can't find stock of VMS-300A-36-CNF?
You can fill out our help required form which you can use to request a quote for VMS-300A-36-CNF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.