Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$94.65
Distributor | Stock | ||
---|---|---|---|
Newark
from US$94.65
|
No stock
|
Buy Now |
Dimensions LxWxH (in) | 4 x 2 x 1.08 |
---|---|
Dimensions LxWxH (mm) | 101.6 x 50.8 x 27.43 |
Grade | Medical |
Input Voltage (Vac) | 90 ~ 264 |
Nom. Input Voltage (Vac) | 110, 110/230, 230 |
Number of Outputs | 1 |
Operating Temp MAX (°C) | 50 |
Operating Temp MAX (With Derating, °C) | 70 |
Operating Temp MIN (°C) | -20 |
Operating Temp MIN (With Derating, °C) | -20 |
Output Current (A) | 3.33 |
Output Voltage (Vdc) | 48 |
Package Type | Open Frame |
Power (W) | 160 |
Safety Approvals | CE, Nemko, UL/cUL |
Series Power (W) | 160 |
Special Features | Output Trim, Power Factor Correction, Power Good Signal |
Standard Footprint | 2" x 4" |
Ac-160W 48Vsingle Output Open Pcb Med |Cui VMS-160-48 | Newark Electronics |
Where can I find additional details, specifications and documents for a VMS-160-48?
Additional datasheets, footprints and schematics for VMS-160-48 are listed on our Part Details page. You can also find images and similar parts to VMS-160-48 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VMS-160-48 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VMS-160-48 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VMS-160-48 fall under?
The VMS-160-48 is listed under power > ac-dc-power-supplies > chassis-mount > vms-160-series > vms-160-48.
Can I view similar or alternative parts?
You can view similar parts to VMS-160-48 when available in the vms-160-48 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VMS-160-48 you can contact the distributor directly for product support, shipping queries etc.
Is the VMS-160-48 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VMS-160-48 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for VMS-160-48.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VMS-160-48 often in real-time on the comparison pages.
What if I can't find stock of VMS-160-48?
You can fill out our help required form which you can use to request a quote for VMS-160-48 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.