Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Board Type | Backplane, 6U |
---|---|
Board Material | Thermoplastic |
External Height | 262.13mm |
External Width | 425.3mm |
Board Connector / Footprint | VME |
Enclosure Material | Fibreglass |
RoHS Compliant | Yes |
Backplane - Vme - 21 Slot | Newark Electronics |
Where can I find additional details, specifications and documents for a VMEBP21P00?
Additional datasheets, footprints and schematics for VMEBP21P00 are listed on our Part Details page. You can also find images and similar parts to VMEBP21P00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VMEBP21P00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VMEBP21P00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VMEBP21P00 fall under?
The VMEBP21P00 is listed under Tools & Production Supplies > Prototyping Tools & Breadboards > Prototyping Boards.
Can I view similar or alternative parts?
You can view similar parts to VMEBP21P00 when available in the Prototyping Boards range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VMEBP21P00 you can contact the distributor directly for product support, shipping queries etc.
Is the VMEBP21P00 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VMEBP21P00 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for VMEBP21P00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VMEBP21P00 often in real-time on the comparison pages.
What if I can't find stock of VMEBP21P00?
You can fill out our help required form which you can use to request a quote for VMEBP21P00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.