Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Board Type | Backplane, 3U |
---|---|
Board Material | Epoxy Glass Composite |
External Height | 130mm |
External Width | 425mm |
Board Thickness | 3.175mm |
Board Connector / Footprint | VME |
PCB Type | Backplane |
RoHS Compliant | Yes |
BACKPLANE 21 SLOT J2 | Vector Electronics & Technology VMEBP21J2 | RS Americas |
Backplane - Vme - 2 Slot | Newark Electronics |
Where can I find additional details, specifications and documents for a VMEBP21J2?
Additional datasheets, footprints and schematics for VMEBP21J2 are listed on our Part Details page. You can also find images and similar parts to VMEBP21J2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VMEBP21J2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VMEBP21J2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VMEBP21J2 fall under?
The VMEBP21J2 is listed under Tools & Production Supplies > Prototyping Tools & Breadboards > Prototyping Boards.
Can I view similar or alternative parts?
You can view similar parts to VMEBP21J2 when available in the Prototyping Boards range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VMEBP21J2 you can contact the distributor directly for product support, shipping queries etc.
Is the VMEBP21J2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VMEBP21J2 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for VMEBP21J2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VMEBP21J2 often in real-time on the comparison pages.
What if I can't find stock of VMEBP21J2?
You can fill out our help required form which you can use to request a quote for VMEBP21J2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.