Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Board Type | Backplane, 6U |
---|---|
Board Material | Epoxy Glass Composite |
External Height | 262.05mm |
External Width | 242.57mm |
Board Connector / Footprint | VME |
Body Material | FR4 |
RoHS Compliant | No |
Backplane - Vme - 12 Slot | Newark Electronics |
Where can I find additional details, specifications and documents for a VME64E12P01?
Additional datasheets, footprints and schematics for VME64E12P01 are listed on our Part Details page. You can also find images and similar parts to VME64E12P01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VME64E12P01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VME64E12P01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VME64E12P01 fall under?
The VME64E12P01 is listed under Tools & Production Supplies > Prototyping Tools & Breadboards > Prototyping Boards.
Can I view similar or alternative parts?
You can view similar parts to VME64E12P01 when available in the Prototyping Boards range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VME64E12P01 you can contact the distributor directly for product support, shipping queries etc.
Is the VME64E12P01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VME64E12P01 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for VME64E12P01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VME64E12P01 often in real-time on the comparison pages.
What if I can't find stock of VME64E12P01?
You can fill out our help required form which you can use to request a quote for VME64E12P01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.