VMAXBA Relays by TE Connectivity

RELAY, VOLTAGE SENSING, DPDT, 240VAC

Status: Unknown
Series: VMA Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$230.28

Distributor Stock
Logo for Newark
Newark
from US$230.28
No stock
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Product Range VMA Series
Contact Configuration DPDT
Contact Current 7A
Relay Mounting Socket
Contact Voltage VAC 250VAC
Relay Terminals Quick Connect
RoHS Compliant No

Alternative Descriptions

Relay, Voltage Sensing, Dpdt, 240Vac | Newark Electronics
TYCO AGASTAT - PROTECTIVE RELA | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VMAXBA?

Additional datasheets, footprints and schematics for VMAXBA are listed on our Part Details page. You can also find images and similar parts to VMAXBA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VMAXBA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VMAXBA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VMAXBA fall under?

The VMAXBA is listed under Switches & Relays > Relays > Voltage Monitoring Relays.

Can I view similar or alternative parts?

You can view similar parts to VMAXBA when available in the Voltage Monitoring Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VMAXBA you can contact the distributor directly for product support, shipping queries etc.

Is the VMAXBA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for VMAXBA have stock available?

Authorised distributors including Newark Electronics and Relay Specialties have stock available or on a lead time for VMAXBA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VMAXBA often in real-time on the comparison pages.

What if I can't find stock of VMAXBA?

You can fill out our help required form which you can use to request a quote for VMAXBA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay