VMAXAA Relays by TE Connectivity

RELAY, VOLTAGE SENSING, DPDT, 120VAC

Status: Unknown
Series: VMA Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$369.73

Distributor Stock
Logo for Newark
Newark
from US$369.73
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$460.49
4
in stock
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Product Range VMA Series
Contact Configuration DPDT
Contact Current 7A
Relay Mounting Socket
Contact Voltage VAC 250VAC
Relay Terminals Quick Connect
Carry Current 7A
RoHS Compliant No

Alternative Descriptions

Agastat General Purpose Relay, 2 Form C, DPDT, 120VAC, 3-1437466-3 | TE Connectivity VMAXAA | RS Americas
Relay, Voltage Sensing, Dpdt, 120Vac | Newark Electronics
TYCO AGASTAT - PROTECTIVE RELA | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VMAXAA?

Additional datasheets, footprints and schematics for VMAXAA are listed on our Part Details page. You can also find images and similar parts to VMAXAA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VMAXAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VMAXAA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VMAXAA fall under?

The VMAXAA is listed under Switches & Relays > Relays > Voltage Monitoring Relays.

Can I view similar or alternative parts?

You can view similar parts to VMAXAA when available in the Voltage Monitoring Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VMAXAA you can contact the distributor directly for product support, shipping queries etc.

Is the VMAXAA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for VMAXAA have stock available?

Authorised distributors including RS Americas, Newark Electronics and Relay Specialties have stock available or on a lead time for VMAXAA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VMAXAA often in real-time on the comparison pages.

What if I can't find stock of VMAXAA?

You can fill out our help required form which you can use to request a quote for VMAXAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay