Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Bridgetek |
---|---|
Silicon Core Number | BT816 |
Kit Application Type | Embedded |
Application Sub Type | HMI Embedded Video Engine |
Kit Contents | Development Module BT816 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Bridgetek, VM816CU50A-N | RS |
Credit Card Board, Embedded Video Engine | Newark Electronics |
CREDIT CARD BOARD, EMBEDDED VIDEO ENGINE | element14 |
Where can I find additional details, specifications and documents for a VM816CU50A-N?
Additional datasheets, footprints and schematics for VM816CU50A-N are listed on our Part Details page. You can also find images and similar parts to VM816CU50A-N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VM816CU50A-N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VM816CU50A-N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VM816CU50A-N fall under?
The VM816CU50A-N is listed under FTDI Chip Parts.
Can I view similar or alternative parts?
You can view similar parts to VM816CU50A-N when available in the FTDI Chip Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VM816CU50A-N you can contact the distributor directly for product support, shipping queries etc.
Is the VM816CU50A-N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VM816CU50A-N have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for VM816CU50A-N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VM816CU50A-N often in real-time on the comparison pages.
What if I can't find stock of VM816CU50A-N?
You can fill out our help required form which you can use to request a quote for VM816CU50A-N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.