Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | FTDI |
---|---|
Silicon Core Number | FT801 ATMEGA328 |
Kit Application Type | Audio Video |
Application Sub Type | Video Signal Processor |
Kit Contents | Dev Module FT801 & ATMEGA328 4.3" Pre-installed TFT LCD Display Black Bezel |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Features | Graphic/Audio/Touch Engine/AVR CPU 5pt Cap Touch Screen I2C/SPI/µSD USB Port Precision Fit Bezel |
Dev Module, Ft801 Eve With 4.3" Display | Newark Electronics |
DEV MODULE, FT801 EVE WITH 4.3" DISPLAY | Farnell |
Where can I find additional details, specifications and documents for a VM801P43A-BK?
Additional datasheets, footprints and schematics for VM801P43A-BK are listed on our Part Details page. You can also find images and similar parts to VM801P43A-BK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VM801P43A-BK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VM801P43A-BK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VM801P43A-BK fall under?
The VM801P43A-BK is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Audio / Video Development Kits.
Can I view similar or alternative parts?
You can view similar parts to VM801P43A-BK when available in the Audio / Video Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VM801P43A-BK you can contact the distributor directly for product support, shipping queries etc.
Is the VM801P43A-BK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VM801P43A-BK have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for VM801P43A-BK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VM801P43A-BK often in real-time on the comparison pages.
What if I can't find stock of VM801P43A-BK?
You can fill out our help required form which you can use to request a quote for VM801P43A-BK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.