Status: | Unknown |
---|---|
Series: | S Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Frequency Nom | 20MHz |
---|---|
Frequency Stability + / - | 2.5ppm |
Oscillator Output Compatibility | Clipped Sinewave |
Supply Voltage Nom | 3V |
Oscillator Case | SMD, 5mm x 3.2mm |
Product Range | S Series |
RoHS Compliant | Yes |
Vctcxo, 20Mhz, 5 X 3.2Mm, Clipped Sine | Newark Electronics |
Where can I find additional details, specifications and documents for a VM53S3-20.000-2.5/-30+75?
Additional datasheets, footprints and schematics for VM53S3-20.000-2.5/-30+75 are listed on our Part Details page. You can also find images and similar parts to VM53S3-20.000-2.5/-30+75 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VM53S3-20.000-2.5/-30+75 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VM53S3-20.000-2.5/-30+75 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VM53S3-20.000-2.5/-30+75 fall under?
The VM53S3-20.000-2.5/-30+75 is listed under Crystals & Oscillators > Oscillators > Voltage Controlled - VC-TCXO Oscillators.
Can I view similar or alternative parts?
You can view similar parts to VM53S3-20.000-2.5/-30+75 when available in the Voltage Controlled - VC-TCXO Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VM53S3-20.000-2.5/-30+75 you can contact the distributor directly for product support, shipping queries etc.
Is the VM53S3-20.000-2.5/-30+75 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VM53S3-20.000-2.5/-30+75 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for VM53S3-20.000-2.5/-30+75.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VM53S3-20.000-2.5/-30+75 often in real-time on the comparison pages.
What if I can't find stock of VM53S3-20.000-2.5/-30+75?
You can fill out our help required form which you can use to request a quote for VM53S3-20.000-2.5/-30+75 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.