Status: | Unknown |
---|---|
Series: | VM Series |
RoHS: | Unknown |
Voltage Rating VAC | 30V |
---|---|
Voltage Rating V DC | 38V |
Product Range | VM Series |
Clamping Voltage Vc Max | 77V |
Varistor Case Style | Radial Leaded |
Varistor Type | Multilayer Varistor (MLV) |
Peak Surge Current @ 8/20µs | 1.2kA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Peak Energy (10/1000uS) | 10J |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
Varistor, Mlv, 77V, Radial Leaded | Newark Electronics |
VARISTOR, MLV, 77V, RADIAL LEADED | element14 |
VM Series Through Hole 125 oC Dual function Varistor 0.47uF 1200A 38Vdc | KEMET VM474MK122R030P050 | RS Americas |
Where can I find additional details, specifications and documents for a VM474MK122R030P050?
Additional datasheets, footprints and schematics for VM474MK122R030P050 are listed on our Part Details page. You can also find images and similar parts to VM474MK122R030P050 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VM474MK122R030P050 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VM474MK122R030P050 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VM474MK122R030P050 fall under?
The VM474MK122R030P050 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to VM474MK122R030P050 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VM474MK122R030P050 you can contact the distributor directly for product support, shipping queries etc.
Is the VM474MK122R030P050 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VM474MK122R030P050 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for VM474MK122R030P050.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VM474MK122R030P050 often in real-time on the comparison pages.
What if I can't find stock of VM474MK122R030P050?
You can fill out our help required form which you can use to request a quote for VM474MK122R030P050 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.