Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sensing Range Min | 50.8mm |
---|---|
Sensing Range Max | 508mm |
Operating Temperature Min | -30°C |
Operating Temperature Max | 70°C |
RoHS Compliant | Yes |
Ultrasonic Proximity Sensor,18 mm, Rectangular, Diffuse,0.508m, PNP-NO, M12 4-Pin | Telemecanique Sensors VM1PNOQ | RS Americas |
Ultrasonic Sensor, 50.8Mm To 508Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a VM1PNOQ?
Additional datasheets, footprints and schematics for VM1PNOQ are listed on our Part Details page. You can also find images and similar parts to VM1PNOQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VM1PNOQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VM1PNOQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VM1PNOQ fall under?
The VM1PNOQ is listed under Sensors & Transducers > Sensors > Ultrasonic Sensors > Miscellaneous Ultrasonic Sensors.
Can I view similar or alternative parts?
You can view similar parts to VM1PNOQ when available in the Miscellaneous Ultrasonic Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VM1PNOQ you can contact the distributor directly for product support, shipping queries etc.
Is the VM1PNOQ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VM1PNOQ have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for VM1PNOQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VM1PNOQ often in real-time on the comparison pages.
What if I can't find stock of VM1PNOQ?
You can fill out our help required form which you can use to request a quote for VM1PNOQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.