Status: | Unknown |
---|---|
Series: | TeSys VLS Series |
RoHS: | Unknown |
Accessory Type | Shaft Extension |
---|---|
For Use With | Schneider TeSys VLSH Series Handles VLS8C1 VLS8C2 Interlocks & VLS8M1 Disconnect Switch |
Product Range | TeSys VLS Series |
Disconnect Switch VLS Shaft, 300 mm length 5 mm, TeSys VLS Series | Schneider Electric VLSS3005 | RS Americas |
Shaft 300mm Section 5 by 5mm | RS |
Shaft Extension, 300Mm, Disconnect Sw | Newark Electronics |
Where can I find additional details, specifications and documents for a VLSS3005?
Additional datasheets, footprints and schematics for VLSS3005 are listed on our Part Details page. You can also find images and similar parts to VLSS3005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VLSS3005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VLSS3005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VLSS3005 fall under?
The VLSS3005 is listed under Schneider Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to VLSS3005 when available in the Schneider Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VLSS3005 you can contact the distributor directly for product support, shipping queries etc.
Is the VLSS3005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VLSS3005 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics and Farnell have stock available or on a lead time for VLSS3005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VLSS3005 often in real-time on the comparison pages.
What if I can't find stock of VLSS3005?
You can fill out our help required form which you can use to request a quote for VLSS3005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.