Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Switch Terminals | Screw Clamp |
---|---|
No. of Poles | 2 Pole |
Contact Current Max | 6A |
Contact Voltage AC Max | 127V |
For Use With | Schneider TeSys VLS Series Disconnect Switches |
RoHS Compliant | Yes |
Aux. Contact 1NO 1NC Din Rail | RS |
Auxiliary Contact Block, 2P, 6A/127V | Newark Electronics |
Disconnect Switch VLS Auxillary Contact, 1NO 1NC for DIN Rail | Schneider Electric VLSA11RS | RS Americas |
Where can I find additional details, specifications and documents for a VLSA11RS?
Additional datasheets, footprints and schematics for VLSA11RS are listed on our Part Details page. You can also find images and similar parts to VLSA11RS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VLSA11RS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VLSA11RS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VLSA11RS fall under?
The VLSA11RS is listed under Switches & Relays > Switches > Switch Components > Switch Contact Blocks.
Can I view similar or alternative parts?
You can view similar parts to VLSA11RS when available in the Switch Contact Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VLSA11RS you can contact the distributor directly for product support, shipping queries etc.
Is the VLSA11RS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VLSA11RS have stock available?
Authorised distributors including RS, Newark Electronics and RS Americas have stock available or on a lead time for VLSA11RS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VLSA11RS often in real-time on the comparison pages.
What if I can't find stock of VLSA11RS?
You can fill out our help required form which you can use to request a quote for VLSA11RS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.