Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Switch Terminals | Screw Clamp |
---|---|
No. of Poles | 2 Pole |
Contact Current Max | 6A |
Contact Voltage AC Max | 127V |
For Use With | Schneider TeSys VLS Series Disconnect Switches |
RoHS Compliant | Yes |
Disconnect Switch VLS Auxillary Contact, 1NO 1NC for Door | Schneider Electric VLSA11DS | RS Americas |
Aux. Contact 1NO 1NC Door | RS |
Auxiliary Contact Block, 2P, 6A/127V | Newark Electronics |
Where can I find additional details, specifications and documents for a VLSA11DS?
Additional datasheets, footprints and schematics for VLSA11DS are listed on our Part Details page. You can also find images and similar parts to VLSA11DS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VLSA11DS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VLSA11DS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VLSA11DS fall under?
The VLSA11DS is listed under Switches & Relays > Switches > Switch Components > Switch Contact Blocks.
Can I view similar or alternative parts?
You can view similar parts to VLSA11DS when available in the Switch Contact Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VLSA11DS you can contact the distributor directly for product support, shipping queries etc.
Is the VLSA11DS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VLSA11DS have stock available?
Authorised distributors including RS Americas, RS and Newark Electronics have stock available or on a lead time for VLSA11DS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VLSA11DS often in real-time on the comparison pages.
What if I can't find stock of VLSA11DS?
You can fill out our help required form which you can use to request a quote for VLSA11DS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.