Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Switch Terminals | Screw Clamp |
---|---|
No. of Poles | 1 Pole |
Contact Current Max | 6A |
Contact Voltage AC Max | 127V |
For Use With | Schneider TeSys VLS Series Disconnect Switches |
RoHS Compliant | Yes |
Aux. Contact 1NO Din Rail | RS |
Auxiliary Contact Block, 1P, 6A/127V | Newark Electronics |
Disconnect Switch VLS Auxillary Contact, Early Make for 16 A to 63A DIN Rail | Schneider Electric VLSA10R1E | RS Americas |
Where can I find additional details, specifications and documents for a VLSA10R1E?
Additional datasheets, footprints and schematics for VLSA10R1E are listed on our Part Details page. You can also find images and similar parts to VLSA10R1E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VLSA10R1E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VLSA10R1E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VLSA10R1E fall under?
The VLSA10R1E is listed under Switches & Relays > Switches > Switch Components > Switch Contact Blocks.
Can I view similar or alternative parts?
You can view similar parts to VLSA10R1E when available in the Switch Contact Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VLSA10R1E you can contact the distributor directly for product support, shipping queries etc.
Is the VLSA10R1E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VLSA10R1E have stock available?
Authorised distributors including RS, Newark Electronics and RS Americas have stock available or on a lead time for VLSA10R1E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VLSA10R1E often in real-time on the comparison pages.
What if I can't find stock of VLSA10R1E?
You can fill out our help required form which you can use to request a quote for VLSA10R1E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.