Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Switch Terminals | Screw Clamp |
---|---|
No. of Poles | 3 Pole |
Contact Current Max | 80A |
Contact Voltage AC Max | 690V |
For Use With | Schneider TeSys VLS Series Disconnect Switches |
RoHS Compliant | Yes |
3 Poles door switch 80A | RS |
Disconnect Switch VLS Door, 3-Pole, 80 A, UL99 TeSys VLS Series | Schneider Electric VLS3P080D2 | RS Americas |
Body Sw Disconnector, 3P, 80A, 690V | Newark Electronics |
Where can I find additional details, specifications and documents for a VLS3P080D2?
Additional datasheets, footprints and schematics for VLS3P080D2 are listed on our Part Details page. You can also find images and similar parts to VLS3P080D2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VLS3P080D2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VLS3P080D2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VLS3P080D2 fall under?
The VLS3P080D2 is listed under Switches & Relays > Switches > Switch Components > Switch Contact Blocks.
Can I view similar or alternative parts?
You can view similar parts to VLS3P080D2 when available in the Switch Contact Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VLS3P080D2 you can contact the distributor directly for product support, shipping queries etc.
Is the VLS3P080D2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VLS3P080D2 have stock available?
Authorised distributors including RS, RS Americas and Newark Electronics have stock available or on a lead time for VLS3P080D2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VLS3P080D2 often in real-time on the comparison pages.
What if I can't find stock of VLS3P080D2?
You can fill out our help required form which you can use to request a quote for VLS3P080D2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.