Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Switch Terminals | Screw Clamp |
---|---|
No. of Poles | 3 Pole |
Contact Current Max | 40A |
Contact Voltage AC Max | 690V |
For Use With | Schneider TeSys VLS Series Disconnect Switches |
RoHS Compliant | Yes |
Disconnect Switch VLS 3-Pole, Din Rail 40 A, UL509 TeSys VLS Series | Schneider Electric VLS3P040R1 | RS Americas |
Switch Disconnector 3P 40A with Handle | RS |
Body Sw Disconnector, 3P, 40A, 690V | Newark Electronics |
DISCONNECTOR SW BODY, 3P, 40A, 690V | Farnell |
Where can I find additional details, specifications and documents for a VLS3P040R1?
Additional datasheets, footprints and schematics for VLS3P040R1 are listed on our Part Details page. You can also find images and similar parts to VLS3P040R1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VLS3P040R1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VLS3P040R1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VLS3P040R1 fall under?
The VLS3P040R1 is listed under Switches & Relays > Switches > Switch Components > Switch Contact Blocks.
Can I view similar or alternative parts?
You can view similar parts to VLS3P040R1 when available in the Switch Contact Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VLS3P040R1 you can contact the distributor directly for product support, shipping queries etc.
Is the VLS3P040R1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VLS3P040R1 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics and Farnell have stock available or on a lead time for VLS3P040R1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VLS3P040R1 often in real-time on the comparison pages.
What if I can't find stock of VLS3P040R1?
You can fill out our help required form which you can use to request a quote for VLS3P040R1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.