Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Switch Terminals | Screw Clamp |
---|---|
No. of Poles | 1 Pole |
Contact Current Max | 125A |
Contact Voltage AC Max | 690V |
For Use With | Schneider TeSys VLS Series Disconnect Switches |
RoHS Compliant | Yes |
1 AUX POLE 125A | RS |
CONTACT BLOCK, 1P, 125A, 690V | Farnell |
Additional Pole, 1P, 125A, 690V | Newark Electronics |
Where can I find additional details, specifications and documents for a VLS1P125R2S?
Additional datasheets, footprints and schematics for VLS1P125R2S are listed on our Part Details page. You can also find images and similar parts to VLS1P125R2S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VLS1P125R2S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VLS1P125R2S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VLS1P125R2S fall under?
The VLS1P125R2S is listed under Switches & Relays > Switches > Switch Components > Switch Contact Blocks.
Can I view similar or alternative parts?
You can view similar parts to VLS1P125R2S when available in the Switch Contact Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VLS1P125R2S you can contact the distributor directly for product support, shipping queries etc.
Is the VLS1P125R2S RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VLS1P125R2S have stock available?
Authorised distributors including RS, Farnell and Newark Electronics have stock available or on a lead time for VLS1P125R2S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VLS1P125R2S often in real-time on the comparison pages.
What if I can't find stock of VLS1P125R2S?
You can fill out our help required form which you can use to request a quote for VLS1P125R2S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.