Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Switch Terminals | Screw Clamp |
---|---|
No. of Poles | 1 Pole |
Contact Current Max | 40A |
Contact Voltage AC Max | 690V |
For Use With | Schneider TeSys VLS Series Disconnect Switches |
RoHS Compliant | Yes |
1 AUX POLE 40A EARLY MAKE | RS |
Additional Pole, 1P, 40A, 690V | Newark Electronics |
Disconnect Switch VLS 4th Pole, 40 A, EarlyMake for VLS3P040R2, TeSys VLS Series | Schneider Electric VLS1P040R1E | RS Americas |
CONTACT BLOCK, 1P, 40A, 690V | Farnell |
Where can I find additional details, specifications and documents for a VLS1P040R1E?
Additional datasheets, footprints and schematics for VLS1P040R1E are listed on our Part Details page. You can also find images and similar parts to VLS1P040R1E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VLS1P040R1E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VLS1P040R1E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VLS1P040R1E fall under?
The VLS1P040R1E is listed under Switches & Relays > Switches > Switch Components > Switch Contact Blocks.
Can I view similar or alternative parts?
You can view similar parts to VLS1P040R1E when available in the Switch Contact Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VLS1P040R1E you can contact the distributor directly for product support, shipping queries etc.
Is the VLS1P040R1E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VLS1P040R1E have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for VLS1P040R1E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VLS1P040R1E often in real-time on the comparison pages.
What if I can't find stock of VLS1P040R1E?
You can fill out our help required form which you can use to request a quote for VLS1P040R1E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.