VLS1NR1 Switches by Schneider Electric

ADD NEUTRAL BLOCK, 690V, DISCONNECT SW

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$32.79

Distributor Stock
Logo for RS
RS
from US$41.82
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$32.79
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Switch Terminals Screw Clamp
For Use With Schneider TeSys VLS Series Disconnect Switches
RoHS Compliant Yes

Alternative Descriptions

Add. neutral block - 16A to 63A | RS
Disconnect Switch VLS DIN Rail Neutral Pole 16 A to 63 A, UL509 TeSys VLS Series | Schneider Electric VLS1NR1 | RS Americas
Add Neutral Block, 690V, Disconnect Sw | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VLS1NR1?

Additional datasheets, footprints and schematics for VLS1NR1 are listed on our Part Details page. You can also find images and similar parts to VLS1NR1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VLS1NR1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VLS1NR1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VLS1NR1 fall under?

The VLS1NR1 is listed under Switches & Relays > Switches > Switch Components > Switch Contact Blocks.

Can I view similar or alternative parts?

You can view similar parts to VLS1NR1 when available in the Switch Contact Blocks range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VLS1NR1 you can contact the distributor directly for product support, shipping queries etc.

Is the VLS1NR1 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for VLS1NR1 have stock available?

Authorised distributors including RS, RS Americas and Newark Electronics have stock available or on a lead time for VLS1NR1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VLS1NR1 often in real-time on the comparison pages.

What if I can't find stock of VLS1NR1?

You can fill out our help required form which you can use to request a quote for VLS1NR1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay