Status: | Unknown |
---|---|
Series: | VL Series |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.44
|
2,320
in stock
|
Buy Now | |
Heilind Electronics
from US$0.31
|
32,289
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.31
|
7,534
in stock
|
Buy Now | |
element14
from US$0.42
|
7,065
in stock
|
Buy Now | |
CoreStaff
from US$0.14
|
6,499
in stock
|
Buy Now | |
Farnell
from US$0.24
|
6,459
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
1,580
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
315
in stock
|
Buy Now | |
Future Electronics
from US$0.23
|
-
|
Buy Now | |
TTI Europe
from US$0.23
|
-
|
Buy Now |
Product Range | VL Series |
---|---|
Gender | Receptacle |
No. of Positions | 4Ways |
Pitch Spacing | 6.2mm |
For Use With | SVM Series Pin Contacts |
SVHC | No SVHC (07-Jul-2017) |
Approval Category | CSA UL Recognised |
Colour | Natural (White) |
Contact Resistance Max | 10mohm |
Contact Resistance Min | 7mohm |
Current Rating | 18A |
External Depth | 20.2mm |
External Length / Height | 18mm |
External Width | 29.5mm |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1000Mohm |
Material | Nylon 6.6 |
No. of Rows | 2Rows |
Operating Temperature Max | +90°C |
Operating Temperature Min | -25°C |
Panel Thickness | 1.6mm |
Wire Area Size Max | 3.3mm² |
Wire Area Size Min | 0.52mm² |
Wire Size AWG Max | 12AWG |
Wire Size AWG Min | 20AWG |
Withstand Voltage | 2000V |
Working Voltage | 600V |
| Heilind Electronics |
CONNECTOR HOUSING, R, 4WAY | element14 |
4 way socket housing VL Range 6.2mm | RS |
Plug & Socket Connector, Receptacle, 4 Position, 6.2 Mm | Newark Electronics |
4 Rectangular Connectors - Housings Receptacle White 0.244 (6.20mm) | Future Electronics |
PITCH6.2MM,20A,600V,AWG#22-12 | TTI Europe |
Where can I find additional details, specifications and documents for a VLR-04V?
Additional datasheets, footprints and schematics for VLR-04V are listed on our Part Details page. You can also find images and similar parts to VLR-04V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VLR-04V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VLR-04V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VLR-04V fall under?
The VLR-04V is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to VLR-04V when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VLR-04V you can contact the distributor directly for product support, shipping queries etc.
Is the VLR-04V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VLR-04V have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, element14, CoreStaff and Farnell have stock available or on a lead time for VLR-04V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VLR-04V often in real-time on the comparison pages.
What if I can't find stock of VLR-04V?
You can fill out our help required form which you can use to request a quote for VLR-04V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.