Status: | Unknown |
---|---|
Series: | VL Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.36
|
16,560
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.20
|
13,024
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
3,766
in stock
|
Buy Now | |
CoreStaff
from US$0.16
|
3,350
in stock
|
Buy Now | |
Conrad
from US$0.71
|
199
in stock
|
Buy Now | |
Heilind Electronics
from US$0.25
|
9
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.25
|
2
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
element14
from US$0.40
|
-
|
Buy Now | |
Farnell
from US$0.20
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Product Range | VL Series |
---|---|
Gender | Receptacle |
No. of Positions | 3Ways |
Pitch Spacing | 6.2mm |
For Use With | SVM Series Pin Contacts |
SVHC | No SVHC (17-Dec-2015) |
Approval Category | CSA UL Recognised |
Colour | Natural (White) |
Contact Resistance Max | 10mohm |
Contact Resistance Min | 7mohm |
Current Rating | 19A |
External Depth | 26.4mm |
External Length / Height | 11.2mm |
External Width | 29.5mm |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1000Mohm |
Material | Nylon 6.6 |
No. of Rows | 2Rows |
Operating Temperature Max | +90°C |
Operating Temperature Min | -25°C |
Panel Thickness | 1.6mm |
Wire Area Size Max | 3.3mm² |
Wire Area Size Min | 0.52mm² |
Wire Size AWG Max | 12AWG |
Wire Size AWG Min | 20AWG |
Withstand Voltage | 2000V |
Working Voltage | 600V |
3 way socket housing VL Range 6.2mm | RS |
Plug | Transfer Multisort Elektronik |
Lockable cable-to-PCB and cable-to-cable connection. For large cross-sectional areas and high contact pressure. The catch bars on the housing and pin header make an audible click when plugging in. Can be easily soldered due to pre-tinning the pin header | Conrad |
VL CONNECTOR HOUSING | Heilind Electronics |
VL Series 3 Position Dual Row 6.20 mm Pitch Receptacle Housing | Future Electronics |
CONNECTOR HOUSING, R, 3WAY | element14 |
Connector Housing, R, 3Way | Newark Electronics |
Where can I find additional details, specifications and documents for a VLR-03V?
Additional datasheets, footprints and schematics for VLR-03V are listed on our Part Details page. You can also find images and similar parts to VLR-03V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VLR-03V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VLR-03V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VLR-03V fall under?
The VLR-03V is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to VLR-03V when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VLR-03V you can contact the distributor directly for product support, shipping queries etc.
Is the VLR-03V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VLR-03V have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Chip One Stop, CoreStaff and Conrad have stock available or on a lead time for VLR-03V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VLR-03V often in real-time on the comparison pages.
What if I can't find stock of VLR-03V?
You can fill out our help required form which you can use to request a quote for VLR-03V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.