Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Length | 16.5mm |
---|---|
No. of Light Pipes | 1Pipes |
Light Pipe Shape | Rectangular |
Light Pipe Mounting | Surface |
Light Pipe Colour | Transparent |
Colour | Clear |
Lens Style | Round |
RoHS Compliant | Yes |
Vert Light Pipe for SMT LED, RDF L=16mm | RS |
Light Pipe, Single, Rectangular, Pcb | Newark Electronics |
VLP Series Vertical .650 in High Rectangular Rigid Light Pipe | Future Electronics |
Light Pipe, Rigid, Vertical, Board Mnt, SMD LED,0.650in.,4mm x 2mm Rectangular Face | Bivar Inc. VLPR-24-650-2 | RS Americas |
Where can I find additional details, specifications and documents for a VLPR24-650-2?
Additional datasheets, footprints and schematics for VLPR24-650-2 are listed on our Part Details page. You can also find images and similar parts to VLPR24-650-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VLPR24-650-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VLPR24-650-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VLPR24-650-2 fall under?
The VLPR24-650-2 is listed under Optoelectronics & Displays > Light Pipes.
Can I view similar or alternative parts?
You can view similar parts to VLPR24-650-2 when available in the Light Pipes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VLPR24-650-2 you can contact the distributor directly for product support, shipping queries etc.
Is the VLPR24-650-2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VLPR24-650-2 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, RS Americas and element14 have stock available or on a lead time for VLPR24-650-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VLPR24-650-2 often in real-time on the comparison pages.
What if I can't find stock of VLPR24-650-2?
You can fill out our help required form which you can use to request a quote for VLPR24-650-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.