Status: | Unknown |
---|---|
Series: | POWER Series |
RoHS: | Unknown |
No distributors results available
Light Strip Length | 240mm |
---|---|
No. of LEDs | 6LEDs |
Illumination Colour | Cool White |
Input Voltage | 21V |
Input Power | 16.1W |
IP Rating | - |
Product Range | POWER Series |
CCT | 7000K |
Colour | Cool White |
Forward Current @ Test | 700mA |
Forward Voltage @ Test | 21V |
LED Colour | White |
LED Module Type | Board + LED |
Luminous Flux @ Max | 1050lm |
Luminous Flux @ Test | 1050lm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Power @ Test | 14.7W |
Power Module Configuration | LED Strip |
Power Rating | 16.1W |
Viewing Angle | 160° |
Where can I find additional details, specifications and documents for a VLPC0601A2?
Additional datasheets, footprints and schematics for VLPC0601A2 are listed on our Part Details page. You can also find images and similar parts to VLPC0601A2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VLPC0601A2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VLPC0601A2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VLPC0601A2 fall under?
The VLPC0601A2 is listed under Electrical & Lighting > Lighting > Flexible LED Strip Lights.
Can I view similar or alternative parts?
You can view similar parts to VLPC0601A2 when available in the Flexible LED Strip Lights range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VLPC0601A2 you can contact the distributor directly for product support, shipping queries etc.
Is the VLPC0601A2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VLPC0601A2 have stock available?
There is no stock from authorised distributors for VLPC0601A2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VLPC0601A2 often in real-time on the comparison pages.
What if I can't find stock of VLPC0601A2?
You can fill out our help required form which you can use to request a quote for VLPC0601A2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.