Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.27
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.28
|
1,237
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.46
|
961
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.28
|
371
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
-
|
Buy Now | |
Future Electronics
from US$0.17
|
-
|
Buy Now | |
RS Americas
from US$0.23
|
-
|
Buy Now | |
element14
from US$0.20
|
-
|
Buy Now |
Length | 0.55" |
---|---|
No. of Light Pipes | 1Pipes |
Light Pipe Shape | Circular |
Light Pipe Mounting | PC Board |
Light Pipe Colour | Transparent |
RoHS Compliant | Yes |
Light Pipe, Rigid, Vertical, Board Mount, SMD LED, .550 in | Heilind Electronics |
Fiber for LED | Transfer Multisort Elektronik |
LightPipe,Rigid,Vertical,SMDLED,550in | RS |
Light Pipe, Single, Circular, Pcb | Newark Electronics |
VLP Series Vertical .500 in High Round Rigid Light Pipe | Future Electronics |
Light Pipe, Rigid, Vertical, Board Mount, SMD LED, .550 in., Round Face | Bivar Inc. VLP-550-R | RS Americas |
Where can I find additional details, specifications and documents for a VLP-550-R?
Additional datasheets, footprints and schematics for VLP-550-R are listed on our Part Details page. You can also find images and similar parts to VLP-550-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VLP-550-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VLP-550-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VLP-550-R fall under?
The VLP-550-R is listed under Optoelectronics & Displays > Light Pipes.
Can I view similar or alternative parts?
You can view similar parts to VLP-550-R when available in the Light Pipes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VLP-550-R you can contact the distributor directly for product support, shipping queries etc.
Is the VLP-550-R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VLP-550-R have stock available?
Authorised distributors including Heilind Electronics, Transfer Multisort Elektronik, Heilind Electronics Asia, RS and Newark Electronics have stock available or on a lead time for VLP-550-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VLP-550-R often in real-time on the comparison pages.
What if I can't find stock of VLP-550-R?
You can fill out our help required form which you can use to request a quote for VLP-550-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.